4-Channel ESD Protection Array 4-Channel ESD Protection Array, WLCSP5, 1.33x0.96, 3500-DSFTP Product overview: CSPESD304G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CSPESD304G can be used for catalog matching and distributor lookup.
TVS DIODE 15VC 5CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CSPESD304G-ND | 144-CSPESD304G | CSPESD304G |
| Product Name | TVS Diodes | Quad TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 5-UFBGA, WLCSP | Tape and Reel | |
| VC | 15 volts | 15 volts |