Win Source Part Number: 961757-CSPEMI204FCTA
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Data Lines for Mobile Devices
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Rated: 3V
Technology: LC (Pi), RC (Pi)
Height: 0.020" (0.50mm)
Current: 350 mA
Number of Channels: 2
Attenuation Value: 45dB @ 900MHz
Filter Order: 2nd
Center / Cutoff Frequency: 25MHz (Cutoff)
Resistance - Channel (Ohms): 3
Values: C = 250pF
ESD Protection: Yes
Package / Case: 5-XFBGA, WLCSP
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.050" L x 0.035" W (1.26mm x 0.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: onsemi
Other Names: 2156-CSPEMI204FCTAG-
Base Product Number: CSPEMI204
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961757-CSPEMI204FCTAG |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |