onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS9201YDFR8G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS9201YDFR8GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS9201YDFR8GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS9201YDFR8GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5.0 V 100 mA SOIC LDO Voltage Regulator IC
776-CS9201YDFR8G
5.0 V 100 mA SOIC LDO Voltage Regulator IC 776-CS9201YDFR8G
Micropower 5.0 V, 100 mA Low Dropout (LDO) Linear Voltage Regulator with NOCAP™, SOIC-8 Narrow Body, 2500-REEL Product overview: CS9201YDFR8G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS9201YDFR8G can be used for catalog matching and distributor lookup.

Micropower 5.0 V, 100 mA Low Dropout (LDO) Linear Voltage Regulator with NOCAP™, SOIC-8 Narrow Body, 2500-REEL Product overview: CS9201YDFR8G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS9201YDFR8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS9201YDFR8G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS9201YDFR8G - 771850-CS9201YDFR8G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS9201YDFR8G
771850-CS9201YDFR8G
PMIC - PMIC - Voltage Regulators - Linear - CS9201YDFR8G 771850-CS9201YDFR8G
Manufacturer: ON Semiconductor Win Source Part Number: 771850-CS9201YDFR8G Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 100mA Family Name: CS9201 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA ~ 20mA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Manufacturer Package: 8-SOIC Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.6V @ 100mA Alternative Parts (Cross-Reference): LT3050MPMSE-5; LT3050MPMSE-5#TRPBF; LT3050IMSE-5#PBF; BD450M2EFJ-CE2; Introduction Date: September 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771850-CS9201YDFR8G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 100mA
Family Name: CS9201
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA ~ 20mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Manufacturer Package: 8-SOIC
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 0.6V @ 100mA
Alternative Parts (Cross-Reference): LT3050MPMSE-5; LT3050MPMSE-5#TRPBF; LT3050IMSE-5#PBF; BD450M2EFJ-CE2;
Introduction Date: September 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS9201YDFR8G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS9201YDFR8G
PMIC - Voltage Regulators - Linear CS9201YDFR8G
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet
IC REG LINEAR 5V 100MA 8SOIC - 598-CS9201YDFR8G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 100MA 8SOIC
598-CS9201YDFR8G
IC REG LINEAR 5V 100MA 8SOIC 598-CS9201YDFR8G
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS9201YDFR8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS9201YDFR8G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS9201YDFR8G
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number CS9201YDFR8GOSTR-ND 776-CS9201YDFR8G CS9201YDFR8G 771850-CS9201YDFR8G CS9201YDFR8G 598-CS9201YDFR8G CS9201YDFR8G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.0 V 100 mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS9201YDFR8G PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 100MA 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; SOP8 SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Special Features Reverse Voltage Protection Reverse Voltage Protection
Unlock Full Specs
to access all available technical data