3.3 V, 250 mA / 5.0 V, 100 mA Micropower Low Dropout (LDO) Voltage Regulator with ENABLE, D2PAK, 5 Lead, 750-REEL Product overview: CS8481YDPR5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 250 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 250 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8481YDPR5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 5V2, BIPolar, PSSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 120854-CS8481YDPR5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.4V @ 100mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 250mA, 100mA
Output Voltage: 3.3V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Dropout Voltage-Max: -, 0.6V @ 100mA
Operating Supply Current: 150μA to 50mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 100mA D2PAK-5
IC REG LINEAR 3.3V/5V D2PAK-5
IC REG LINEAR 3.3V/5V D2PAK-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-CS8481YDPR5 | CS8481YDPR5 | 120854-CS8481YDPR5 | CS8481YDPR5OSTR-ND | CS8481YDPR5 | CS8481YDPR5 |
| Product Name | 3.3 V 250 mA 5.0 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS8481YDPR5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; TO-263-6 | Other; SMSIP5H | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 volts | ||
| IOUT | 0.1000 amps | 0.2500 to 0.1000 amps | 0.1000 to 0.2500 amps | 0.2500 to 0.1000 amps | 0.2500 to 0.1000 amps | |
| Dropout Voltage | 0.4000 volts | 0.6000 volts | 0.6000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |