onsemi Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC CS8371ETVA7

Description
8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7 LEAD (TVA7), 50-TUBE Product overview: CS8371ETVA7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ETVA7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7 LEAD (TVA7), 50-TUBE Product overview: CS8371ETVA7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ETVA7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC
776-CS8371ETVA7
Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC 776-CS8371ETVA7
8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7 LEAD (TVA7), 50-TUBE Product overview: CS8371ETVA7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ETVA7 can be used for catalog matching and distributor lookup.

8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7 LEAD (TVA7), 50-TUBE Product overview: CS8371ETVA7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ETVA7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8371ETVA7 - 124114-CS8371ETVA7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8371ETVA7
124114-CS8371ETVA7
PMIC - PMIC - Voltage Regulators - Linear - CS8371ETVA7 124114-CS8371ETVA7
Manufacturer: ON Semiconductor Win Source Part Number: 124114-CS8371ETVA7 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 1A, 250mA Output Voltage: 8V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-7 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 8V, 5V Dropout Voltage-Max: 1.5V @ 1A, 2.5V @ 250mA Operating Supply Current: 7mA to 30mA PSRR: 90dB to 67dB (120Hz to 20kHz) Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 124114-CS8371ETVA7
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 1A, 250mA
Output Voltage: 8V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-7
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 8V, 5V
Dropout Voltage-Max: 1.5V @ 1A, 2.5V @ 250mA
Operating Supply Current: 7mA to 30mA
PSRR: 90dB to 67dB (120Hz to 20kHz)
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8371ETVA7OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8371ETVA7OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8371ETVA7OS-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8371ETVA7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8371ETVA7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8371ETVA7
IC REG LIN 8V/5V 1A/250MA TO220

IC REG LIN 8V/5V 1A/250MA TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-CS8371ETVA7 124114-CS8371ETVA7 CS8371ETVA7OS-ND CS8371ETVA7
Product Name Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8371ETVA7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-220-7 TO-220; Other; TO-220-7 TO-220; Other; TO-220-7 Formed Leads TO-220
Output Voltage 5 volts 8 to 5 volts 5 to 8 volts 8 volts
IOUT 1 amps 1 to 0.2500 amps 0.2500 to 1 amps 1 to 0.2500 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data