onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8371ET7G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8371ET7GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8371ET7GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8371ET7GOS-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1107785-CS8371ET7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1107785-CS8371ET7G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1107785-CS8371ET7G
Win Source Part Number: 1107785-CS8371ET7G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Current - Output: 1A, 250mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 30 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 8V, 5V Mounting Type: Through Hole Package / Case: TO-220-7 Supplier Device Package: TO-220-7 Temperature Range - Operating: -40°C ~ 85°C PSRR: 90dB ~ 67dB (120Hz ~ 20kHz) Protection Features: Over Temperature, Over Voltage, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CS8371ET7G-ON,O NSONSCS8371ET7G,CS83 71ET7GOS Base Product Number: CS8371 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 1A, 2.5V @ 250mA

Win Source Part Number: 1107785-CS8371ET7G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1A, 250mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 30 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 8V, 5V
Mounting Type: Through Hole
Package / Case: TO-220-7
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 90dB ~ 67dB (120Hz ~ 20kHz)
Protection Features: Over Temperature, Over Voltage, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CS8371ET7G-ON,ONSONSCS8371ET7G,CS8371ET7GOS
Base Product Number: CS8371
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 1A, 2.5V @ 250mA

Buy Now Datasheet
Singapore, Singapore
Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC
776-CS8371ET7G
Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC 776-CS8371ET7G
8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7-LEAD STANDARD (T7), 50-TUBE Product overview: CS8371ET7G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ET7G can be used for catalog matching and distributor lookup.

8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7-LEAD STANDARD (T7), 50-TUBE Product overview: CS8371ET7G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ET7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8371ET7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8371ET7G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8371ET7G
IC REG LIN 8V/5V 1A/250MA TO220

IC REG LIN 8V/5V 1A/250MA TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number CS8371ET7GOS-ND 1107785-CS8371ET7G 776-CS8371ET7G CS8371ET7G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-7 TO-220; Other; Tube Other; TO-220-7 TO-220
Special Features Over Temperature, Over Voltage, Short Circuit Enable
Unlock Full Specs
to access all available technical data