Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 250mA TO-220-7
8.0 V, 1.0 A / 5.0 V, 250 mA Dual Regulator with Independent Output Enables and NOCAP™, TO-220 7-LEAD STANDARD (T7), 50-TUBE Product overview: CS8371ET7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.0 V, 1.0 A, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8.0 V, 1.0 A, 5.0 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8371ET7 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 133015-CS8371ET7
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 1A, 250mA
Output Voltage: 8V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-7
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 8V, 5V
Dropout Voltage-Max: 1.5V @ 1A, 2.5V @ 250mA
Operating Supply Current: 7mA to 30mA
PSRR: 90dB to 67dB (120Hz to 20kHz)
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG LIN 8V/5V 1A/250MA TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS8371ET7OS-ND | 776-CS8371ET7 | 133015-CS8371ET7 | CS8371ET7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 8.0 V 1.0 A 5.0 V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS8371ET7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-7 | Other; TO-220-7 | TO-220; Other; TO-220-7 | TO-220 |
| Special Features | Over Temperature, Over Voltage, Short Circuit | Enable |