Manufacturer: ON Semiconductor
Win Source Part Number: 867332-CS8361YDWFR16
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 250mA 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS8361
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS8361YDWFR16OSDKR, CS8361YDWFR16ODKR, CS8361YDWFR16OSCT, CS8361YDWFR16ODKR-ND
IC REG LIN 5V 100MA/250MA 16SOIC Product overview: CS8361YDWFR16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8361YDWFR16 can be used for catalog matching and distributor lookup.
IC REG LIN 5V 100MA/250MA 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 867332-CS8361YDWFR16 | 699-CS8361YDWFR16 | CS8361YDWFR16 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8361YDWFR16 | 5V 100MA 250MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||
| Package Type | SOIC; Other; 16-SOIC | Other; 16-SOIC (0.295", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete |