onsemi 5V 100MA 250MA LDO Voltage Regulator IC CS8361YDWF16

Description
IC REG LIN 5V 100MA/250MA 16SOIC Product overview: CS8361YDWF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8361YDWF16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 5V 100MA/250MA 16SOIC Product overview: CS8361YDWF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8361YDWF16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MA 250MA LDO Voltage Regulator IC
699-CS8361YDWF16
5V 100MA 250MA LDO Voltage Regulator IC 699-CS8361YDWF16
IC REG LIN 5V 100MA/250MA 16SOIC Product overview: CS8361YDWF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8361YDWF16 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 100MA/250MA 16SOIC Product overview: CS8361YDWF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8361YDWF16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8361YDWF16 - 867331-CS8361YDWF16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8361YDWF16
867331-CS8361YDWF16
PMIC - PMIC - Voltage Regulators - Linear - CS8361YDWF16 867331-CS8361YDWF16
Manufacturer: ON Semiconductor Win Source Part Number: 867331-CS8361YDWF16 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 250mA 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS8361 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 867331-CS8361YDWF16
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 250mA 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS8361
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8361YDWF16 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8361YDWF16
PMIC - Voltage Regulators - Linear CS8361YDWF16
IC REG LIN 5V 100MA/250MA 16SOIC

IC REG LIN 5V 100MA/250MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS8361YDWF16 867331-CS8361YDWF16 CS8361YDWF16
Product Name 5V 100MA 250MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8361YDWF16 PMIC - Voltage Regulators - Linear
Package Type Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive
Unlock Full Specs
to access all available technical data