onsemi Dual 5V 250mA 60V LDO Voltage Regulator IC CS8361YDPSR7G

Description
5V Dual Output LDO Regulator, 250mA, 60V In, TO-263-8 Product overview: CS8361YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 5V, 250mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8361YDPSR7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Dual Output LDO Regulator, 250mA, 60V In, TO-263-8 Product overview: CS8361YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 5V, 250mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8361YDPSR7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V 250mA 60V LDO Voltage Regulator IC
776-CS8361YDPSR7G
Dual 5V 250mA 60V LDO Voltage Regulator IC 776-CS8361YDPSR7G
5V Dual Output LDO Regulator, 250mA, 60V In, TO-263-8 Product overview: CS8361YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 5V, 250mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8361YDPSR7G can be used for catalog matching and distributor lookup.

5V Dual Output LDO Regulator, 250mA, 60V In, TO-263-8 Product overview: CS8361YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 5V, 250mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8361YDPSR7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8361YDPSR7G - 1030560-CS8361YDPSR7G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8361YDPSR7G
1030560-CS8361YDPSR7G
PMIC - PMIC - Voltage Regulators - Linear - CS8361YDPSR7G 1030560-CS8361YDPSR7G
Manufacturer: ON Semiconductor Win Source Part Number: 1030560-CS8361YDPSR7 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Reset Output Current: 100mA, 250mA Family Name: CS8361 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V, Tracking Dropout Voltage-Max: 0.6V @ 100mA, 0.7V @ 250mA Operating Supply Current: 200μA to 50mA PSRR: 70dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): CS8361YDPSR7; CS8361YDPS7; CS8361YDWF16G; CS8361YDWFR16G; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030560-CS8361YDPSR7G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 100mA, 250mA
Family Name: CS8361
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-7
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V, Tracking
Dropout Voltage-Max: 0.6V @ 100mA, 0.7V @ 250mA
Operating Supply Current: 200μA to 50mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): CS8361YDPSR7; CS8361YDPS7; CS8361YDWF16G; CS8361YDWFR16G;
Introduction Date: May 19, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8361YDPSR7GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8361YDPSR7GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8361YDPSR7GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 250mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 250mA D2PAK-7

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8361YDPSR7G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8361YDPSR7G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8361YDPSR7G
IC REG LIN 5V 100MA/250MA D2PAK

IC REG LIN 5V 100MA/250MA D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8361YDPSR7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8361YDPSR7G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8361YDPSR7G
IC REG LIN 5V 100MA/250MA D2PAK

IC REG LIN 5V 100MA/250MA D2PAK

Supplier's Site
IC REG LIN 5V 100MA/250MA D2PAK - 598-CS8361YDPSR7G - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 5V 100MA/250MA D2PAK
598-CS8361YDPSR7G
IC REG LIN 5V 100MA/250MA D2PAK 598-CS8361YDPSR7G
IC REG LIN 5V 100MA/250MA D2PAK

IC REG LIN 5V 100MA/250MA D2PAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
CS8361YDPSR7G
LDO Voltage Regulators CS8361YDPSR7G
LDO Voltage Regulators 5V TRCKER RSET/ENABL

LDO Voltage Regulators 5V TRCKER RSET/ENABL

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8361YDPSR7G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8361YDPSR7G
PMIC - Voltage Regulators - Linear CS8361YDPSR7G
IC REG LIN 5V 100MA/250MA D2PAK

IC REG LIN 5V 100MA/250MA D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-CS8361YDPSR7G 1030560-CS8361YDPSR7G CS8361YDPSR7GOSTR-ND CS8361YDPSR7G CS8361YDPSR7G 598-CS8361YDPSR7G CS8361YDPSR7G CS8361YDPSR7G
Product Name Dual 5V 250mA 60V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8361YDPSR7G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 5V 100MA/250MA D2PAK LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-8 Other; D2PAK-7 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 5 volts 5 to ? volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.1000 to 0.2500 amps 0.1000 to 0.2500 amps 0.1000 to 0.2500 amps 0.1000 to 0.2500 amps 1.00E-4 amps 0.1000 to 0.2500 amps
IQ 2.00E-4 amps 2.00E-4 amps 2.00E-4 amps
Unlock Full Specs
to access all available technical data