Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 250mA D2PAK-7
IC REG LIN 5V 100MA/250MA D2PAK
IC REG LIN 5V 100MA/250MA D2PAK
IC REG LIN 5V 100MA/250MA D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CS8361YDPSR7OSTR-ND | CS8361YDPSR7 | CS8361YDPSR7 | CS8361YDPSR7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Reverse Voltage Protection | Enable, Reset |