Micropower 5.0 V, 150 mA Low Dropout Linear Regulator, D2PAK 3-LEAD, 750-REEL Product overview: CS8321YDPR3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 150 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8321YDPR3 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 202943-CS8321YDPR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 200μA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA D2PAK-3
IC REG LINEAR 5V 150MA D2PAK-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-CS8321YDPR3 | CS8321YDPR3 | CS8321YDPR3OS-ND | 202943-CS8321YDPR3 | CS8321YDPR3 | CS8321YDPR3 |
| Product Name | 5.0 V 150 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - CS8321YDPR3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-263-4 | Other; SMSIP3H | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2PAK-3 | TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 26 volts | 45 volts | 45 volts |