onsemi PMIC - PMIC - Gate Drivers - CS8312YN8 CS8312YN8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 814373-CS8312YN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Part Status: Obsolete (End Of Life) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 10V Part Number Series: CS8312
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 814373-CS8312YN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Part Status: Obsolete (End Of Life) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 10V Part Number Series: CS8312
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - CS8312YN8 - 814373-CS8312YN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - CS8312YN8
814373-CS8312YN8
PMIC - PMIC - Gate Drivers - CS8312YN8 814373-CS8312YN8
Manufacturer: ON Semiconductor Win Source Part Number: 814373-CS8312YN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Part Status: Obsolete (End Of Life) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 10V Part Number Series: CS8312

Manufacturer: ON Semiconductor
Win Source Part Number: 814373-CS8312YN8
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 10V
Part Number Series: CS8312

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 814373-CS8312YN8
Product Name PMIC - PMIC - Gate Drivers - CS8312YN8
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers