10V 100mA LDO Regulator, Fixed, 8-Pin SOIC-N Product overview: CS8311YD8 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8311YD8 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 244083-CS8311YD8
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CS8311
Alternative Parts (Cross-Reference): CS8311YDR8; CS8311YDR8G; CS8311YD8G; TLE4266GSV10T;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PDSO8
IC REG LINEAR FIXED LDO REG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-CS8311YD8 | 244083-CS8311YD8 | CS8311YD8 | CS8311YD8 |
| Product Name | 10V 100mA SOIC LDO Voltage Regulator IC | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Dropout Voltage | 6.00E-4 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Other; SOP8 | SOIC |