onsemi 5V 100MA LDO Voltage Regulator IC CS8221YDPR3G

Description
IC REG LINEAR 5V 100MA D2PAK-3 Product overview: CS8221YDPR3G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8221YDPR3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 100MA D2PAK-3 Product overview: CS8221YDPR3G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8221YDPR3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MA LDO Voltage Regulator IC
699-CS8221YDPR3G
5V 100MA LDO Voltage Regulator IC 699-CS8221YDPR3G
IC REG LINEAR 5V 100MA D2PAK-3 Product overview: CS8221YDPR3G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8221YDPR3G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA D2PAK-3 Product overview: CS8221YDPR3G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8221YDPR3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8221YDPR3G - 867330-CS8221YDPR3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8221YDPR3G
867330-CS8221YDPR3G
PMIC - PMIC - Voltage Regulators - Linear - CS8221YDPR3G 867330-CS8221YDPR3G
Manufacturer: ON Semiconductor Win Source Part Number: 867330-CS8221YDPR3G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3 Package: Reel - TR Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Family Name: CS8221 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 867330-CS8221YDPR3G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS8221
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8221YDPR3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8221YDPR3G
PMIC - Voltage Regulators - Linear CS8221YDPR3G
IC REG LINEAR 5V 100MA D2PAK-3

IC REG LINEAR 5V 100MA D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS8221YDPR3G 867330-CS8221YDPR3G CS8221YDPR3G
Product Name 5V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8221YDPR3G PMIC - Voltage Regulators - Linear
Package Type Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; D2PAK-3
Unlock Full Specs
to access all available technical data