onsemi SOIC Motor Driver IC CS8190EDWFR20G

Description
Motor Driver, Precision Air-Core, Tachometer / Speedometer, with Return to Zero, SOIC-20 WB, 1000-REEL Product overview: CS8190EDWFR20G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-CS8190EDWFR20G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor Driver, Precision Air-Core, Tachometer / Speedometer, with Return to Zero, SOIC-20 WB, 1000-REEL Product overview: CS8190EDWFR20G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-CS8190EDWFR20G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Motor Driver IC
686-CS8190EDWFR20G
SOIC Motor Driver IC 686-CS8190EDWFR20G
Motor Driver, Precision Air-Core, Tachometer / Speedometer, with Return to Zero, SOIC-20 WB, 1000-REEL Product overview: CS8190EDWFR20G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-CS8190EDWFR20G can be used for catalog matching and distributor lookup.

Motor Driver, Precision Air-Core, Tachometer / Speedometer, with Return to Zero, SOIC-20 WB, 1000-REEL Product overview: CS8190EDWFR20G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-CS8190EDWFR20G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tach/speedo Driver, 8.5V-16V, Wsoic-20; Motor Type Onsemi - 81Y5978 - Newark, An Avnet Company
Chicago, IL, United States
Tach/speedo Driver, 8.5V-16V, Wsoic-20; Motor Type Onsemi
81Y5978
Tach/speedo Driver, 8.5V-16V, Wsoic-20; Motor Type Onsemi 81Y5978
TACH/SPEEDO DRIVER, 8.5V-16V, WSOIC-20; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:10mA; Output Voltage:6.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes

TACH/SPEEDO DRIVER, 8.5V-16V, WSOIC-20; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:10mA; Output Voltage:6.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Driver, Stepper, 10Ma, Soic-20; Motor Type Onsemi - 26K3580 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, 10Ma, Soic-20; Motor Type Onsemi
26K3580
Motor Driver, Stepper, 10Ma, Soic-20; Motor Type Onsemi 26K3580
MOTOR DRIVER, STEPPER, 10mA, SOIC-20; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:10mA; Output Voltage:6.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Product Range:-RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, 10mA, SOIC-20; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:10mA; Output Voltage:6.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
ON SEMICONDUCTOR CS8190EDWFR20G. MOTOR DRIVER, STEPPER, 10mA, SOIC-20 - 598-CS8190EDWFR20G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR CS8190EDWFR20G. MOTOR DRIVER, STEPPER, 10mA, SOIC-20
598-CS8190EDWFR20G
ON SEMICONDUCTOR CS8190EDWFR20G. MOTOR DRIVER, STEPPER, 10mA, SOIC-20 598-CS8190EDWFR20G
ON SEMICONDUCTOR CS8190EDWFR20G. MOTOR DRIVER, STEPPER, 10mA, SOIC-20

ON SEMICONDUCTOR CS8190EDWFR20G. MOTOR DRIVER, STEPPER, 10mA, SOIC-20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category DC Motor Drives Motor Controllers DC Motor Drives
Product Number 686-CS8190EDWFR20G 81Y5978 598-CS8190EDWFR20G
Product Name SOIC Motor Driver IC Tach/speedo Driver, 8.5V-16V, Wsoic-20; Motor Type Onsemi ON SEMICONDUCTOR CS8190EDWFR20G. MOTOR DRIVER, STEPPER, 10mA, SOIC-20
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
DC Input 16 volts 8 to 16 volts 8 to ? volts
Motor / System Stepper
Unlock Full Specs
to access all available technical data