200mA LDO Linear Voltage Regulator, 26V In, 45V Out, SOIC Product overview: CS8183YDWFR20G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 26V, 45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 26V, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8183YDWFR20G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 2 Output 200mA, 200mA 20-SOIC
IC REG LIN POS ADJ 20SOIC
IC REG LINEAR POS ADJ 20SOIC
IC REG LINEAR POS ADJ 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-CS8183YDWFR20G | CS8183YDWFR20GOSTR-ND | 598-CS8183YDWFR20G | CS8183YDWFR20G | CS8183YDWFR20G |
| Product Name | 200mA 26V 45V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 20SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295, 7.50mm Width) | ||
| Output Voltage | 45 volts | 45 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 26 volts | 45 volts |