Linear Voltage Regulator IC Positive Adjustable 2 Output 200mA, 200mA 20-SOIC
IC REG LINEAR POS ADJ 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS8183YDWF20G-ND | CS8183YDWF20G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC |
| Special Features | Reverse Voltage Protection |