onsemi Dual 200 mA LDO Voltage Regulator IC CS8183YDWF20

Description
IC REG LINEAR POS ADJ 20SOIC / Dual Micropower 200 mA Low Dropout Tracking Regulator/Line Driver Product overview: CS8183YDWF20 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8183YDWF20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 20SOIC / Dual Micropower 200 mA Low Dropout Tracking Regulator/Line Driver Product overview: CS8183YDWF20 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8183YDWF20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 200 mA LDO Voltage Regulator IC
699-CS8183YDWF20
Dual 200 mA LDO Voltage Regulator IC 699-CS8183YDWF20
IC REG LINEAR POS ADJ 20SOIC / Dual Micropower 200 mA Low Dropout Tracking Regulator/Line Driver Product overview: CS8183YDWF20 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8183YDWF20 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 20SOIC / Dual Micropower 200 mA Low Dropout Tracking Regulator/Line Driver Product overview: CS8183YDWF20 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8183YDWF20 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - CS8183YDWF20 - 813460-CS8183YDWF20 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8183YDWF20
813460-CS8183YDWF20
PMIC - PMIC - Voltage Regulators - Linear - CS8183YDWF20 813460-CS8183YDWF20
Manufacturer: ON Semiconductor Win Source Part Number: 813460-CS8183YDWF20 Packaging: Tube Mounting Style: SMD Current - Output: 200mA, 200mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): Tracking Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.6V at 200mA, 0.6V at 200mA Current - Quiescent (Iq): 55μA Part Number Series: CS8183 Current - Supply (Maximum): 25mA

Manufacturer: ON Semiconductor
Win Source Part Number: 813460-CS8183YDWF20
Packaging: Tube
Mounting Style: SMD
Current - Output: 200mA, 200mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): Tracking
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 45V
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.6V at 200mA, 0.6V at 200mA
Current - Quiescent (Iq): 55μA
Part Number Series: CS8183
Current - Supply (Maximum): 25mA

Buy Now
PMIC - Voltage Regulators - Linear - CS8183YDWF20 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8183YDWF20
PMIC - Voltage Regulators - Linear CS8183YDWF20
IC REG LINEAR POS ADJ 20SOIC

IC REG LINEAR POS ADJ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS8183YDWF20 813460-CS8183YDWF20 CS8183YDWF20
Product Name Dual 200 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8183YDWF20 PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube SOIC; Other; 20-SOIC
IOUT 0.2000 amps 0.2000 amps
VIN 45 volts 45 volts
IQ 5.50E-5 amps 5.50E-5 amps
Unlock Full Specs
to access all available technical data