onsemi Adjustable Ldo Voltage Regulator, 2.8V To 45V 0.2A, 8-Soic; Output Type Onsemi CS8182YDFR8G

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 2.8V TO 45V 0.2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Output Voltage Min:2.8V; Output Voltage Max:45V; Output Current Max:200mA; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 2.8V TO 45V 0.2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Output Voltage Min:2.8V; Output Voltage Max:45V; Output Current Max:200mA; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 2.8V To 45V 0.2A, 8-Soic; Output Type Onsemi - 71J3571 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 2.8V To 45V 0.2A, 8-Soic; Output Type Onsemi
71J3571
Adjustable Ldo Voltage Regulator, 2.8V To 45V 0.2A, 8-Soic; Output Type Onsemi 71J3571
ADJUSTABLE LDO VOLTAGE REGULATOR, 2.8V TO 45V 0.2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Output Voltage Min:2.8V; Output Voltage Max:45V; Output Current Max:200mA; IC Case / Package:SOIC RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 2.8V TO 45V 0.2A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Output Voltage Min:2.8V; Output Voltage Max:45V; Output Current Max:200mA; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J3571
Product Name Adjustable Ldo Voltage Regulator, 2.8V To 45V 0.2A, 8-Soic; Output Type Onsemi
Input Voltage 3.4 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details