LDO Regulator, 200mA, 45V, Adjustable, DPAK, Tape & Reel Product overview: CS8182DTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 45V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 45V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8182DTRKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 916098-CS8182DTRKG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA DPAK-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS8182
Categories: Integrated Circuits (ICs)
Case / Package: DPAK-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: =CS8182DTRKGOSCT-ND,
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
IC REG LIN POS ADJ 200MA DPAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-CS8182DTRKG | 916098-CS8182DTRKG | CS8182DTRKGOSTR-ND | CS8182DTRKG | CS8182DTRKG | CS8182DTRKG |
| Product Name | 200mA 45V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS8182DTRKG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DPAK | DPAK; Other; DPAK-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 45 volts | |||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| IQ | 1.50E-4 amps | 5.50E-5 amps | 5.50E-5 amps |