onsemi Ldo, Adj, 0.2A, T0-252-5; Output Type Onsemi CS8182DTRKG

Description
LDO, ADJ, 0.2A, T0-252-5; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, ADJ, 0.2A, T0-252-5; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.2A, T0-252-5; Output Type Onsemi - 13AC3369 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.2A, T0-252-5; Output Type Onsemi
13AC3369
Ldo, Adj, 0.2A, T0-252-5; Output Type Onsemi 13AC3369
LDO, ADJ, 0.2A, T0-252-5; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 0.2A, T0-252-5; Output Type:Adjustable; Input Voltage Min:3.4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC3369
Product Name Ldo, Adj, 0.2A, T0-252-5; Output Type Onsemi
Input Voltage 3.4 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details