Manufacturer: ON Semiconductor
Win Source Part Number: 916097-CS8156YTVA5
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 100mA TO-220-5 Vertical
Package: Tube
Package: TO-220-5 Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: CS8156
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5 Vertical
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Fixed Positive LDO Regulator, 2 Output, 12V1, 5V2, BIPolar, PSFM5
Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 100mA TO-220-5 Vertical
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PZFM5, VERTICAL, TO-220, 5 PIN Product overview: CS8156YTVA5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8156YTVA5 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 5V/12V Dual
IC REG LIN 12V/5V TO220-5
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 916097-CS8156YTVA5 | CS8156YTVA5 | CS8156YTVA5OS-ND | 776-CS8156YTVA5 | 598-CS8156YTVA5 | CS8156YTVA5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8156YTVA5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual TO-220 LDO Voltage Regulator IC | LDO Voltage Regulators 5V/12V Dual | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Package Type | TO-220; Other; TO-220-5 Vertical | Other; ZIP5 | TO-220; Other; TO-220-5 Formed Leads | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 |
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard |