onsemi 12V 5V TO220 LDO Voltage Regulator IC CS8156YTHA5

Description
IC REG LIN 12V/5V TO220-5 Product overview: CS8156YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5V, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8156YTHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 12V/5V TO220-5 Product overview: CS8156YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5V, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8156YTHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5V TO220 LDO Voltage Regulator IC
699-CS8156YTHA5
12V 5V TO220 LDO Voltage Regulator IC 699-CS8156YTHA5
IC REG LIN 12V/5V TO220-5 Product overview: CS8156YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5V, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8156YTHA5 can be used for catalog matching and distributor lookup.

IC REG LIN 12V/5V TO220-5 Product overview: CS8156YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5V, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8156YTHA5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - CS8156YTHA5 - 916096-CS8156YTHA5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8156YTHA5
916096-CS8156YTHA5
PMIC - PMIC - Voltage Regulators - Linear - CS8156YTHA5 916096-CS8156YTHA5
Manufacturer: ON Semiconductor Win Source Part Number: 916096-CS8156YTHA5 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 100mA TO-220-5 Horizontal Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: CS8156 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 Horizontal ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 916096-CS8156YTHA5
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 100mA TO-220-5 Horizontal
Package: Tube
Package: TO-220-5 Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: CS8156
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5 Horizontal
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8156YTHA5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8156YTHA5
PMIC - Voltage Regulators - Linear CS8156YTHA5
IC REG LIN 12V/5V TO220-5

IC REG LIN 12V/5V TO220-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS8156YTHA5 916096-CS8156YTHA5 CS8156YTHA5
Product Name 12V 5V TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8156YTHA5 PMIC - Voltage Regulators - Linear
Package Type Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Horizontal
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive
Unlock Full Specs
to access all available technical data