IC REG LINEAR 5V 100MA TO220-7
| Utmel Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 598-CS8151YTHA7G |
| Product Name | IC REG LINEAR 5V 100MA TO220-7 |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-7 (Formed Leads) |
| Life Cycle Stage | Obsolete |
| Output Voltage | 5 volts |