onsemi Voltage Regulators - Linear CS8151YTHA7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-7
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-7
Datasheet
Datasheet Summary
Powered by GS/AI

The CS8151YTHA7 is a low dropout linear voltage regulator designed to provide a stable 5.0 V output with a maximum load current of 100 mA. It features a low quiescent current of 400 µA, making it suitable for battery-operated devices. The output voltage accuracy is within ±2%, and it has a typical dropout voltage of 400 mV at full load. This regulator includes integrated microprocessor control functions such as Watchdog, Wake Up, and RESET, which enhance its utility in microprocessor-controlled applications. The Watchdog function monitors an input signal from the microprocessor, while the Wake Up function allows the microprocessor to exit sleep mode. The RESET function operates independently of the input voltage and can signal when the output voltage is out of regulation or if the Watchdog signal is not received. The CS8151YTHA7 is equipped with protection features including thermal shutdown, short circuit protection, and the ability to withstand peak transients of up to 74 V, making it suitable for automotive applications. It is available in multiple package options, including SO,àí14L and SO,àí16L, and is compliant with Pb-free standards.

Datasheet Summary
Powered by GS/AI

The CS8151YTHA7 is a low dropout linear voltage regulator designed to provide a stable 5.0 V output with a maximum load current of 100 mA. It features a low quiescent current of 400 µA, making it suitable for battery-operated devices. The output voltage accuracy is within ±2%, and it has a typical dropout voltage of 400 mV at full load. This regulator includes integrated microprocessor control functions such as Watchdog, Wake Up, and RESET, which enhance its utility in microprocessor-controlled applications. The Watchdog function monitors an input signal from the microprocessor, while the Wake Up function allows the microprocessor to exit sleep mode. The RESET function operates independently of the input voltage and can signal when the output voltage is out of regulation or if the Watchdog signal is not received. The CS8151YTHA7 is equipped with protection features including thermal shutdown, short circuit protection, and the ability to withstand peak transients of up to 74 V, making it suitable for automotive applications. It is available in multiple package options, including SO,àí14L and SO,àí16L, and is compliant with Pb-free standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - CS8151YTHA7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
CS8151YTHA7
Voltage Regulators - Linear CS8151YTHA7
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-7

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-7

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number CS8151YTHA7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details