Manufacturer: ON Semiconductor
Win Source Part Number: 1030542-CS8151YT7
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Wake-Up, Watchdog
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-7
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 20mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
5 V / 100 mA Low Dropout (LDO) Voltage Regulator with Reset, Delay Reset, Watchdog & Wake Up, TO-220 7-LEAD STANDARD (T7), 50-TUBE Product overview: CS8151YT7 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 100 mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 100 mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8151YT7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220-7
IC REG LINEAR 5V 100MA TO220-7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1030542-CS8151YT7 | 776-CS8151YT7 | CS8151YT7OS-ND | CS8151YT7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8151YT7 | 5 V 100 mA TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |
| Package Type | TO-220; Other; TO-220-7 | Other; TO-220-7 | TO-220; Other; TO-220-7 | TO-220 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||
| Special Features | Reset, Wake-Up, Watchdog | Over Temperature, Over Voltage, Short Circuit |