The CS8151D2G is a low dropout linear voltage regulator designed to provide a stable 5.0 V output at a maximum load current of 100 mA. It features a typical dropout voltage of 400 mV and operates with a low quiescent current of 400 µA, making it suitable for battery-operated devices. The output voltage accuracy is within ±2%, ensuring reliable performance in various applications. This regulator includes integrated microprocessor control functions such as Watchdog, Wake Up, and RESET. The Wake Up function allows the microprocessor to exit Sleep mode, while the Watchdog monitors the microprocessor's activity, ensuring it sends a signal within the expected timeframe. The RESET function operates independently of the input voltage and can trigger under specific conditions, such as during power-up or if the output voltage falls below regulation limits. The CS8151D2G is equipped with several protection features, including thermal shutdown, short circuit protection, and the ability to withstand peak transient voltages of up to 74 V, making it suitable for automotive applications. It is available in a Pb-free SO-14L package, ensuring compliance with environmental standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 14-SOIC
IC REG LINEAR 5V 100MA 14SOIC
IC REG LINEAR 5V 100MA 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CS8151D2G-ND | CS8151D2G | CS8151D2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Special Features | Over Temperature, Over Voltage, Short Circuit | Reset, Wake-Up, Watchdog |