onsemi 10V 5V TO220 Voltage Regulator IC CS8147YTHA5

Description
IC REG LIN 10V/5V TO220-5 Product overview: CS8147YTHA5 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 5V, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8147YTHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 10V/5V TO220-5 Product overview: CS8147YTHA5 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 5V, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8147YTHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 5V TO220 Voltage Regulator IC
776-CS8147YTHA5
10V 5V TO220 Voltage Regulator IC 776-CS8147YTHA5
IC REG LIN 10V/5V TO220-5 Product overview: CS8147YTHA5 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 5V, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8147YTHA5 can be used for catalog matching and distributor lookup.

IC REG LIN 10V/5V TO220-5 Product overview: CS8147YTHA5 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 5V, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8147YTHA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8147YTHA5OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8147YTHA5OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8147YTHA5OS-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5 Horizontal

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5 Horizontal

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8147YTHA5 - 916095-CS8147YTHA5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8147YTHA5
916095-CS8147YTHA5
PMIC - PMIC - Voltage Regulators - Linear - CS8147YTHA5 916095-CS8147YTHA5
Manufacturer: ON Semiconductor Win Source Part Number: 916095-CS8147YTHA5 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5 Horizontal Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: CS8147 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 Horizontal ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 916095-CS8147YTHA5
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5 Horizontal
Package: Tube
Package: TO-220-5 Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: CS8147
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5 Horizontal
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC REG LINEAR 10V/5V TO220-5 - 598-CS8147YTHA5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 10V/5V TO220-5
598-CS8147YTHA5
IC REG LINEAR 10V/5V TO220-5 598-CS8147YTHA5
IC REG LINEAR 10V/5V TO220-5

IC REG LINEAR 10V/5V TO220-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8147YTHA5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8147YTHA5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8147YTHA5
IC REG LIN 10V/5V TO220-5

IC REG LIN 10V/5V TO220-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-CS8147YTHA5 CS8147YTHA5OS-ND 916095-CS8147YTHA5 598-CS8147YTHA5 CS8147YTHA5
Product Name 10V 5V TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - CS8147YTHA5 IC REG LINEAR 10V/5V TO220-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Horizontal TO-220; Other; TO-220-5 Formed Leads TO-220
Output Voltage 5 volts 5 to 10 volts 5 volts 10 volts
IOUT 0.0700 amps 0.0700 to 0.5000 amps 0.5000 amps 0.5000 to 0.0700 amps
Dropout Voltage 0.5000 volts 0.7000 to 2.5 volts 0.5000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data