onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8147YT5

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8147YT5OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8147YT5OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8147YT5OS-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 70mA TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8147YT5 - 050496-CS8147YT5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8147YT5
050496-CS8147YT5
PMIC - PMIC - Voltage Regulators - Linear - CS8147YT5 050496-CS8147YT5
Manufacturer: ON Semiconductor Win Source Part Number: 050496-CS8147YT5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 500mA, 1.5V @ 70mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 500mA, 70mA Output Voltage: 10V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 10V, 5V Dropout Voltage-Max: 0.7V @ 500mA, 2.5V @ 70mA Operating Supply Current: 7mA to 120mA Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 050496-CS8147YT5
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 500mA, 1.5V @ 70mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 70mA
Output Voltage: 10V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 10V, 5V
Dropout Voltage-Max: 0.7V @ 500mA, 2.5V @ 70mA
Operating Supply Current: 7mA to 120mA
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 10 V 5.0 V TO-220 LDO Voltage Regulator IC
776-CS8147YT5
Dual 10 V 5.0 V TO-220 LDO Voltage Regulator IC 776-CS8147YT5
10 V, 5.0 V Low Dropout (LDO) Dual Voltage Regulator with ENABLEbar, TO-220 5 LEAD, 50-TUBE Product overview: CS8147YT5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 10 V, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 10 V, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8147YT5 can be used for catalog matching and distributor lookup.

10 V, 5.0 V Low Dropout (LDO) Dual Voltage Regulator with ENABLEbar, TO-220 5 LEAD, 50-TUBE Product overview: CS8147YT5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 10 V, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 10 V, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8147YT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 10V/5V TO220-5 - 598-CS8147YT5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 10V/5V TO220-5
598-CS8147YT5
IC REG LINEAR 10V/5V TO220-5 598-CS8147YT5
IC REG LINEAR 10V/5V TO220-5

IC REG LINEAR 10V/5V TO220-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8147YT5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8147YT5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8147YT5
IC REG LINEAR 10V/5V TO220-5

IC REG LINEAR 10V/5V TO220-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number CS8147YT5OS-ND 050496-CS8147YT5 776-CS8147YT5 598-CS8147YT5 CS8147YT5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - CS8147YT5 Dual 10 V 5.0 V TO-220 LDO Voltage Regulator IC IC REG LINEAR 10V/5V TO220-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Other; TO-220-5 TO-220; Other; TO-220-5 TO-220
Special Features Reverse Voltage Protection Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data