onsemi Voltage Regulators - Linear CS8141YTVA7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-7
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-7
Datasheet
Datasheet Summary
Powered by GS/AI

The CS8141YTVA7 is a linear voltage regulator designed for microprocessor applications, particularly in automotive environments. It provides a fixed output voltage of 5.0 V with a maximum output current of 500 mA. The device features a low dropout voltage of 1.25 V at full load and a low quiescent current of 7.0 mA, making it suitable for power-sensitive applications. It includes integrated control functions such as watchdog, reset, and enable, enhancing its utility in complex systems. The CS8141YTVA7 is equipped with fault protection mechanisms, including thermal shutdown and short circuit protection, and can withstand peak transient voltages up to 60 V. It operates within an input voltage range of -0.5 to 26 V and has a wide junction temperature range of -40 to +150 °C. The device is available in multiple package types, including TO-220-7, which supports various mounting options. This regulator is ideal for engineers looking for a reliable and efficient solution for voltage regulation in automotive and microprocessor-based applications.

Datasheet Summary
Powered by GS/AI

The CS8141YTVA7 is a linear voltage regulator designed for microprocessor applications, particularly in automotive environments. It provides a fixed output voltage of 5.0 V with a maximum output current of 500 mA. The device features a low dropout voltage of 1.25 V at full load and a low quiescent current of 7.0 mA, making it suitable for power-sensitive applications. It includes integrated control functions such as watchdog, reset, and enable, enhancing its utility in complex systems. The CS8141YTVA7 is equipped with fault protection mechanisms, including thermal shutdown and short circuit protection, and can withstand peak transient voltages up to 60 V. It operates within an input voltage range of -0.5 to 26 V and has a wide junction temperature range of -40 to +150 °C. The device is available in multiple package types, including TO-220-7, which supports various mounting options. This regulator is ideal for engineers looking for a reliable and efficient solution for voltage regulation in automotive and microprocessor-based applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - CS8141YTVA7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
CS8141YTVA7
Voltage Regulators - Linear CS8141YTVA7
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-7

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-7

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number CS8141YTVA7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details