Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163450-CS8141YT7
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-7
5.0 V, 500 mA Linear Regulator with ENABLE, RESETbar, and Watchdog, TO-220 7-LEAD STANDARD (T7), 50-TUBE Product overview: CS8141YT7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 500 mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 500 mA, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8141YT7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA TO220-7
IC REG LINEAR 5V 500MA TO220-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1163450-CS8141YT7 | CS8141YT7OS-ND | 776-CS8141YT7 | CS8141YT7 | CS8141YT7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8141YT7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5.0 V 500 mA TO-220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | TO-220; Other; TO-220-7 | Other; TO-220-7 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit | Enable, Reset |