5.0 V, 500 mA Linear Regulator with ENABLE, RESETbar, and Watchdog, 7 LEAD D2PAK (DPS7), 750-REEL Product overview: CS8141YDPSR7 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8141YDPSR7 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 771836-CS8141YDPSR7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: CS8141
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: D2PAK-7
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 1.5V @ 500mA
Alternative Parts (Cross-Reference): LM9070SXAULF; LM9070SX; LM9070S/NOPB; LM9070S;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO7
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7
IC REG LINEAR 5V 500MA D2PAK-7
IC REG LINEAR 5V 500MA D2PAK-7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-CS8141YDPSR7 | 771836-CS8141YDPSR7 | CS8141YDPSR7 | CS8141YDPSR7OS-ND | CS8141YDPSR7 | CS8141YDPSR7 |
| Product Name | 5.0 V 500 mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS8141YDPSR7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; TO-263-8 | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | Other; SMSIP7H | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 1.25 volts | 1.5 volts | 1.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |