Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-7
IC REG LINEAR 5V 500MA TO220-7
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS8140YTHA7 | CS8140YTHA7OS-ND | CS8140YTHA7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; ZIP7H | TO-220; Other; TO-220-7 Formed Leads | TO-220 |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Over Temperature, Short Circuit |