Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PDSO24
IC REG LINEAR 5V 500MA 24SOIC Product overview: CS8140YDWR24 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8140YDWR24 can be used for catalog matching and distributor lookup.
Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163448-CS8140YDWR24
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 500MA 24SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CS8140YDWR24 | 699-CS8140YDWR24 | 1163448-CS8140YDWR24 | CS8140YDWR24 |
| Product Name | 5V 500MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS8140YDWR24 | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOP24 | Other; Tape & Reel | ||
| Output Voltage Type | Fixed | |||
| Output Voltage | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps |