onsemi Voltage Regulators - Linear CS8129YDWR16G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 16-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CS8129YDWR16G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output of 5.0 V with a maximum output current of 750 mA. It features a low dropout voltage of 0.6 V at 0.5 A, making it suitable for applications requiring efficient voltage regulation. The device includes a reduced RESET threshold of 4.2 V, allowing compatibility with 4.0 V microprocessors and enabling operation under low battery conditions. The RESET function is externally programmable using a discrete RC network, with a delay time that can be adjusted based on the application needs. The CS8129 is equipped with comprehensive fault protection mechanisms, including reverse battery, overvoltage, short circuit, and thermal shutdown protections. It can withstand voltage transients from -50 V to +60 V, ensuring reliability in various operating conditions. The device is housed in a 16-lead surface mount package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The CS8129YDWR16G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output of 5.0 V with a maximum output current of 750 mA. It features a low dropout voltage of 0.6 V at 0.5 A, making it suitable for applications requiring efficient voltage regulation. The device includes a reduced RESET threshold of 4.2 V, allowing compatibility with 4.0 V microprocessors and enabling operation under low battery conditions. The RESET function is externally programmable using a discrete RC network, with a delay time that can be adjusted based on the application needs. The CS8129 is equipped with comprehensive fault protection mechanisms, including reverse battery, overvoltage, short circuit, and thermal shutdown protections. It can withstand voltage transients from -50 V to +60 V, ensuring reliability in various operating conditions. The device is housed in a 16-lead surface mount package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - CS8129YDWR16G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
CS8129YDWR16G
Voltage Regulators - Linear CS8129YDWR16G
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number CS8129YDWR16G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904460 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details