Manufacturer: ON Semiconductor
Win Source Part Number: 804945-CS8126-1YTHER
Packaging: Reel
Mounting Style: Through Hole
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 70mA
Part Number Series: CS8126
Current - Supply (Maximum): 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5
Linear Voltage Regulator, LDO, 750 mA, with Delay and Reset 5.0 V, TO-220 5 LEAD (THE5), 500-REEL Product overview: CS8126-1YTHER5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750 mA, 5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750 mA, 5.0 V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YTHER5G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 750MA TO220-5
IC REG LINEAR 5V 750MA TO220-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 804945-CS8126-1YTHER5G | CS8126-1YTHER5GOS-ND | 776-CS8126-1YTHER5G | CS8126-1YTHER5G | CS8126-1YTHER5G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YTHER5G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 750 mA 5.0 V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | Other; TO-220-5 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | ||||
| Special Features | Reverse Voltage Protection; Reset | Reverse Voltage Protection | Reset |