Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5
IC REG LINEAR 5V 750MA TO220-5
IC REG LINEAR 5V 750MA TO220-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS8126-1YT5OS-ND | CS8126-1YT5 | CS8126-1YT5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220 | |
| Special Features | Reverse Voltage Protection | Reset |