onsemi 5V 750mA 60V LDO Voltage Regulator IC CS8126-1YDPSR7G

Description
5V LDO Linear Regulator, 750mA, 60V In, TO-263-8, SM Product overview: CS8126-1YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YDPSR7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Linear Regulator, 750mA, 60V In, TO-263-8, SM Product overview: CS8126-1YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YDPSR7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 750mA 60V LDO Voltage Regulator IC
776-CS8126-1YDPSR7G
5V 750mA 60V LDO Voltage Regulator IC 776-CS8126-1YDPSR7G
5V LDO Linear Regulator, 750mA, 60V In, TO-263-8, SM Product overview: CS8126-1YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YDPSR7G can be used for catalog matching and distributor lookup.

5V LDO Linear Regulator, 750mA, 60V In, TO-263-8, SM Product overview: CS8126-1YDPSR7G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YDPSR7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7G - 122370-CS8126-1YDPSR7G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7G
122370-CS8126-1YDPSR7G
PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7G 122370-CS8126-1YDPSR7G
Manufacturer: ON Semiconductor Win Source Part Number: 122370-CS8126-1YDPSR 7G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 70mA to 100mA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 122370-CS8126-1YDPSR7G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-7
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 70mA to 100mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8126-1YDPSR7GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8126-1YDPSR7GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8126-1YDPSR7GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7

Buy Now Datasheet
IC REG LINEAR 5V 750MA D2PAK-7 - 598-CS8126-1YDPSR7G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 750MA D2PAK-7
598-CS8126-1YDPSR7G
IC REG LINEAR 5V 750MA D2PAK-7 598-CS8126-1YDPSR7G
IC REG LINEAR 5V 750MA D2PAK-7

IC REG LINEAR 5V 750MA D2PAK-7

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8126-1YDPSR7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8126-1YDPSR7G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8126-1YDPSR7G
IC REG LINEAR 5V 750MA D2PAK-7

IC REG LINEAR 5V 750MA D2PAK-7

Supplier's Site
PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8126-1YDPSR7G
PMIC - Voltage Regulators - Linear CS8126-1YDPSR7G
IC REG LINEAR 5V 750MA D2PAK-7

IC REG LINEAR 5V 750MA D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-CS8126-1YDPSR7G 122370-CS8126-1YDPSR7G CS8126-1YDPSR7GOSTR-ND 598-CS8126-1YDPSR7G CS8126-1YDPSR7G CS8126-1YDPSR7G
Product Name 5V 750mA 60V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 5V 750MA D2PAK-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-8 Other; D2PAK-7 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
VIN 60 volts 26 volts 26 volts 6 volts
Unlock Full Specs
to access all available technical data