onsemi PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7 CS8126-1YDPSR7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867328-CS8126-1YDPSR 7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7 Package: Reel - TR Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Obsolete Family Name: CS8126 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: =CS8126=1YDPSR7, CS8126-1YDPSR7OS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867328-CS8126-1YDPSR 7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7 Package: Reel - TR Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Obsolete Family Name: CS8126 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: =CS8126=1YDPSR7, CS8126-1YDPSR7OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7 - 867328-CS8126-1YDPSR7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7
867328-CS8126-1YDPSR7
PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7 867328-CS8126-1YDPSR7
Manufacturer: ON Semiconductor Win Source Part Number: 867328-CS8126-1YDPSR 7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7 Package: Reel - TR Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: Surface Mount Part Status: Obsolete Family Name: CS8126 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: =CS8126=1YDPSR7, CS8126-1YDPSR7OS

Manufacturer: ON Semiconductor
Win Source Part Number: 867328-CS8126-1YDPSR7
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7
Package: Reel - TR
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS8126
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: =CS8126=1YDPSR7, CS8126-1YDPSR7OS

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8126-1YDPSR7OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8126-1YDPSR7OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8126-1YDPSR7OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA D2PAK-7

Buy Now Datasheet
Singapore, Singapore
750 mA 5.0 V LDO Voltage Regulator IC
776-CS8126-1YDPSR7
750 mA 5.0 V LDO Voltage Regulator IC 776-CS8126-1YDPSR7
Linear Voltage Regulator, LDO, 750 mA, with Delay and Reset 5.0 V, D2PAK-7 (Short Lead), 750-REEL Product overview: CS8126-1YDPSR7 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YDPSR7 can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, 750 mA, with Delay and Reset 5.0 V, D2PAK-7 (Short Lead), 750-REEL Product overview: CS8126-1YDPSR7 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8126-1YDPSR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8126-1YDPSR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8126-1YDPSR7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8126-1YDPSR7
IC REG LINEAR 5V 750MA D2PAK-7

IC REG LINEAR 5V 750MA D2PAK-7

Supplier's Site
PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8126-1YDPSR7
PMIC - Voltage Regulators - Linear CS8126-1YDPSR7
IC REG LINEAR 5V 750MA D2PAK-7

IC REG LINEAR 5V 750MA D2PAK-7

Supplier's Site Datasheet
IC REG LINEAR 5V 750MA D2PAK-7 - 598-CS8126-1YDPSR7 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 750MA D2PAK-7
598-CS8126-1YDPSR7
IC REG LINEAR 5V 750MA D2PAK-7 598-CS8126-1YDPSR7
IC REG LINEAR 5V 750MA D2PAK-7

IC REG LINEAR 5V 750MA D2PAK-7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 867328-CS8126-1YDPSR7 CS8126-1YDPSR7OS-ND 776-CS8126-1YDPSR7 CS8126-1YDPSR7 CS8126-1YDPSR7 598-CS8126-1YDPSR7
Product Name PMIC - PMIC - Voltage Regulators - Linear - CS8126-1YDPSR7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 750 mA 5.0 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 750MA D2PAK-7
Output Polarity Positive Positive
Package Type TO-263; Other; D2PAK-7 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Other; TO-263-8 TO-263 TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Life Cycle Stage PhaseOut; Obsolete Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4960KJPTR-A-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details