Manufacturer: ON Semiconductor
Win Source Part Number: 813287-CS8122YTHA5
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-220-5 Horizontal
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 70mA
Part Number Series: CS8122
Current - Supply (Maximum): 100mA
2%, 5.0 V, 750 mA Low Dropout (LDO) Linear Voltage Regulator with Delayed RESETbar, TO-220 5 LEAD (THA5), 50-TUBE Product overview: CS8122YTHA5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 750 mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 750 mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8122YTHA5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5 Horizontal
IC REG LIN 5V 750MA TO220-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 813287-CS8122YTHA5 | 776-CS8122YTHA5 | CS8122YTHA5 | CS8122YTHA5OS-ND | CS8122YTHA5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8122YTHA5 | 5.0 V 750 mA TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | Other; TO-220-5 | TO-220; Other; TO-220-5 (Horz) | TO-220; Other; TO-220-5 Formed Leads | TO-220 |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | ||||
| Special Features | Reverse Voltage Protection; Reset | Reverse Voltage Protection |