Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSFM5
2%, 5.0 V, 750 mA Low Dropout (LDO) Linear Voltage Regulator with Delayed RESETbar, TO-220 5 LEAD, 50-TUBE Product overview: CS8122YT5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.0 V, 750 mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 750 mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8122YT5 can be used for catalog matching and distributor lookup.
IC REG LINEAR TO220-5
IC REG LDO LIN 750MA 5V TO220-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS8122YT5 | 776-CS8122YT5 | CS8122YT5OS-ND | CS8122YT5 |
| Product Name | 5.0 V 750 mA TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | TO-220; Other; TO-220-5 (Str) | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 |
| Output Voltage Type | Fixed | |||
| Output Voltage | 5 volts | |||
| IOUT | 0.7500 amps |