Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA D2PAK-5
IC REG LINEAR 5V 300MA D2PAK-5
IC REG LINEAR 5V 300MA D2PAK-5
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CS8120YDPR5 | CS8120YDPR5OSTR-ND | CS8120YDPR5 | CS8120YDPR5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Over Temperature, Over Voltage, Short Circuit | Enable, Reset |