onsemi 5V 0.1A TO220 LDO Voltage Regulator IC CS8101YTHA5

Description
IC REG LDO 5V 0.1A TO220-5 Product overview: CS8101YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8101YTHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.1A TO220-5 Product overview: CS8101YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8101YTHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.1A TO220 LDO Voltage Regulator IC
699-CS8101YTHA5
5V 0.1A TO220 LDO Voltage Regulator IC 699-CS8101YTHA5
IC REG LDO 5V 0.1A TO220-5 Product overview: CS8101YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8101YTHA5 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.1A TO220-5 Product overview: CS8101YTHA5 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8101YTHA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8101YTHA5 - 134599-CS8101YTHA5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8101YTHA5
134599-CS8101YTHA5
PMIC - PMIC - Voltage Regulators - Linear - CS8101YTHA5 134599-CS8101YTHA5
Manufacturer: ON Semiconductor Win Source Part Number: 134599-CS8101YTHA5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Horizontal Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 140μA to 20mA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 134599-CS8101YTHA5
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5 Horizontal
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 140μA to 20mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LDO Voltage Regulators 5V 100mA MicroPower - 598-CS8101YTHA5 - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 5V 100mA MicroPower
598-CS8101YTHA5
LDO Voltage Regulators 5V 100mA MicroPower 598-CS8101YTHA5
LDO Voltage Regulators 5V 100mA MicroPower

LDO Voltage Regulators 5V 100mA MicroPower

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-CS8101YTHA5 134599-CS8101YTHA5 598-CS8101YTHA5
Product Name 5V 0.1A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8101YTHA5 LDO Voltage Regulators 5V 100mA MicroPower
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-5 Horizontal TO-220; Other; TO-220-5 Formed Leads
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.6000 volts 0.6000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data