Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 20-SOIC
Linear Voltage Regulator, LDO, 100 mA, with Reset and Enable 5.0 V, SOIC-20 WB, 1000-REEL Product overview: CS8101YDWFR20 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8101YDWFR20 can be used for catalog matching and distributor lookup.
Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163442-CS8101YDWFR2
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 100MA 20SOIC
IC REG LINEAR 5V 100MA 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CS8101YDWFR20OSTR-ND | 776-CS8101YDWFR20 | 1163442-CS8101YDWFR20 | CS8101YDWFR20 | CS8101YDWFR20 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 5.0 V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CS8101YDWFR20 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | |||
| Special Features | Reverse Voltage Protection | Enable, Reset |