onsemi 5V 100mA 30V SOIC LDO Voltage Regulator IC CS8101YDR8G

Description
LDO 5V 100mA Linear Regulator, SOIC-8, 30V In, 75dB PSRR Product overview: CS8101YDR8G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8101YDR8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO 5V 100mA Linear Regulator, SOIC-8, 30V In, 75dB PSRR Product overview: CS8101YDR8G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8101YDR8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100mA 30V SOIC LDO Voltage Regulator IC
776-CS8101YDR8G
5V 100mA 30V SOIC LDO Voltage Regulator IC 776-CS8101YDR8G
LDO 5V 100mA Linear Regulator, SOIC-8, 30V In, 75dB PSRR Product overview: CS8101YDR8G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8101YDR8G can be used for catalog matching and distributor lookup.

LDO 5V 100mA Linear Regulator, SOIC-8, 30V In, 75dB PSRR Product overview: CS8101YDR8G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8101YDR8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8101YDR8G - 130177-CS8101YDR8G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8101YDR8G
130177-CS8101YDR8G
PMIC - PMIC - Voltage Regulators - Linear - CS8101YDR8G 130177-CS8101YDR8G
Manufacturer: ON Semiconductor Win Source Part Number: 130177-CS8101YDR8G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 140μA to 20mA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 130177-CS8101YDR8G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 140μA to 20mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CS8101YDR8GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CS8101YDR8GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CS8101YDR8GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8101YDR8G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8101YDR8G
PMIC - Voltage Regulators - Linear CS8101YDR8G
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CS8101YDR8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CS8101YDR8G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CS8101YDR8G
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-CS8101YDR8G 130177-CS8101YDR8G CS8101YDR8GOSTR-ND CS8101YDR8G CS8101YDR8G
Product Name 5V 100mA 30V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8101YDR8G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data