1 CHANNEL, VIDEO PREAMPLIFIER, PDSO8, SOP-8 Product overview: CS59201GDR8 from onsemi is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-CS59201GDR8 can be used for catalog matching and distributor lookup.
Video Preamplifier, 1 Channel(s), 1 Func, PDSO8
Differential IC Winchester Servo Preamplifier 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 116166-CS59201GDR8
Packaging: Reel - TR
Type: Differential
Applications: Winchester Servo Preamplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC DIFFERENTIAL 8SOIC
IC DIFFERENTIAL 8SOIC
Differential IC Winchester Servo Preamplifier 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-CS59201GDR8 | CS59201GDR8 | CS59201GDR8OSTR-ND | 116166-CS59201GDR8 | CS59201GDR8 | CS59201GDR8 | CS59201GDR8 |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - CS59201GDR8 | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Package Type | Cut Tape | DIP; DIP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |