Manufacturer: ON Semiconductor
Win Source Part Number: 104993-CS5422GDR16
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 600kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 7.8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 16SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 104993-CS5422GDR16 | CS5422GDR16 | CS5422GDR16 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5422GDR16 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |