Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
IC REG CTRLR BUCK 28SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS5332GDWR28OS-ND | CS5332GDWR28 | CS5332GDWR28 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Power Good, Soft Start | |
| fsw | 200 to 800 kHz | 200 to 800 kHz | 200 to 800 kHz |