Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 120331-CS5323GDWR20
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 250kHz to 800kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS5323GDWR20OSTR-ND | 120331-CS5323GDWR20 | CS5323GDWR20 | CS5323GDWR20 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5323GDWR20 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| fsw | 250 to 800 kHz | 250 to 800 kHz | 250 to 800 kHz | 250 to 800 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |